Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SOT-723
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SOT-723
Diode Array 1 Pair Series Connection Standard 20V 100mA Surface Mount SOT-723
HIGH SPEED SWITCHING, 20V 100MA,
DIODE ARRAY GP 20V 100MA VMD3
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | 2374301 | 846-DA221ZMT2LCT-ND | DA221ZMT2L | DA221ZMT2L |
| Product Name | Switching Diodes | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | |||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | 150 C (302 F) | ||
| Package | SOT-723 | SOT-723 | ||
| Pin Count | 3 |