Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers 45V 15A 2x Common Cathode
DIODE ARR SCHOT 45V 15A ITO220AB
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | DSTF3045C | F7453-ND | DSTF3045C | DSTF3045C |
| Product Name | Ultralow VF Schottky | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-2 | TO-220 |
| VF | 0.5700 volts | 0.5700 volts | ||
| IF | 30000 mA | |||
| IFSM | 200 amps |