Zilog Discrete Semiconductor Products - Diodes - Rectifiers - Arrays DSS2X111-008A

Description
Manufacturer: IXYS Win Source Part Number: 1325118-DSS2X111-008 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 840 mV @ 100 A Current - Reverse Leakage @ Vr: 8 mA @ 80 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 110A Supplier Device Package: SOT-227B Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DSS2X111008A Base Product Number: DSS2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1325118-DSS2X111-008 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 840 mV @ 100 A Current - Reverse Leakage @ Vr: 8 mA @ 80 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 110A Supplier Device Package: SOT-227B Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DSS2X111008A Base Product Number: DSS2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325118-DSS2X111-008A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325118-DSS2X111-008A
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325118-DSS2X111-008A
Manufacturer: IXYS Win Source Part Number: 1325118-DSS2X111-008 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 840 mV @ 100 A Current - Reverse Leakage @ Vr: 8 mA @ 80 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 110A Supplier Device Package: SOT-227B Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DSS2X111008A Base Product Number: DSS2 RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1325118-DSS2X111-008A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 100 A
Current - Reverse Leakage @ Vr: 8 mA @ 80 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 110A
Supplier Device Package: SOT-227B
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DSS2X111008A
Base Product Number: DSS2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Diode Arrays - DSS2X111-008A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSS2X111-008A-ND
Diode Arrays DSS2X111-008A-ND
Diode Array 2 Independent Schottky 80V 110A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Schottky 80V 110A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSS2X111-008A
Schottky Diodes & Rectifiers DSS2X111-008A
Schottky Diodes & Rectifiers 220 Amps 80V

Schottky Diodes & Rectifiers 220 Amps 80V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSS2X111-008A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSS2X111-008A
Discrete Semiconductor Products - Diodes - Rectifiers DSS2X111-008A
DIODE MOD SCHOT 80V 110A SOT227B

DIODE MOD SCHOT 80V 110A SOT227B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 1325118-DSS2X111-008A DSS2X111-008A-ND DSS2X111-008A DSS2X111-008A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
RoHS Compliant RoHS
VF 0.8400 volts 0.8400 volts
VR 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221169 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details