ROHM Semiconductor USA, LLC Diodes, Rectifiers - Arrays - DAN202KFHT146 DAN202KFHT146

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 868220-DAN202KFHT146 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Standard 80 V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DAN202 Categories: Discrete Semiconductor Products Case / Package: SMD3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 846-DAN202KFHT146TR, 846-DAN202KFHT146CT, 846-DAN202KFHT146DKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 868220-DAN202KFHT146 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Standard 80 V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DAN202 Categories: Discrete Semiconductor Products Case / Package: SMD3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 846-DAN202KFHT146TR, 846-DAN202KFHT146CT, 846-DAN202KFHT146DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DAN202KFHT146 - 868220-DAN202KFHT146 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DAN202KFHT146
868220-DAN202KFHT146
Diodes, Rectifiers - Arrays - DAN202KFHT146 868220-DAN202KFHT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 868220-DAN202KFHT146 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Standard 80 V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: DAN202 Categories: Discrete Semiconductor Products Case / Package: SMD3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 846-DAN202KFHT146TR, 846-DAN202KFHT146CT, 846-DAN202KFHT146DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 868220-DAN202KFHT146
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Standard 80 V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAN202
Categories: Discrete Semiconductor Products
Case / Package: SMD3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 846-DAN202KFHT146TR, 846-DAN202KFHT146CT, 846-DAN202KFHT146DKR

Buy Now Datasheet
80V 100MA Diode and Rectifier - 286-DAN202KFHT146 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 100MA Diode and Rectifier
286-DAN202KFHT146
80V 100MA Diode and Rectifier 286-DAN202KFHT146
DIODE ARRAY GP 80V 100MA SMD3 Product overview: DAN202KFHT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN202KFHT146 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA SMD3 Product overview: DAN202KFHT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN202KFHT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 846-DAN202KFHT146CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 846-DAN202KFHT146DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 846-DAN202KFHT146TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DAN202KFHT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DAN202KFHT146
Discrete Semiconductor Products - Diodes - Rectifiers DAN202KFHT146
DIODE ARRAY GP 80V 100MA SMD3

DIODE ARRAY GP 80V 100MA SMD3

Supplier's Site
Diode Arrays - DAN202KFHT146 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DAN202KFHT146
Diode Arrays DAN202KFHT146
ROHM'S SWITCHING DIODES, INCLUDI

ROHM'S SWITCHING DIODES, INCLUDI

Supplier's Site Datasheet
Diode, Aec-Q101, 0.1A, 80V, Sot-346; Diode Configuration Rohm - 27AC3820 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, 0.1A, 80V, Sot-346; Diode Configuration Rohm
27AC3820
Diode, Aec-Q101, 0.1A, 80V, Sot-346; Diode Configuration Rohm 27AC3820
DIODE, AEC-Q101, 0.1A, 80V, SOT-346; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

DIODE, AEC-Q101, 0.1A, 80V, SOT-346; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diodes Diodes
Product Number 868220-DAN202KFHT146 286-DAN202KFHT146 846-DAN202KFHT146CT-ND DAN202KFHT146 DAN202KFHT146 27AC3820
Product Name Diodes, Rectifiers - Arrays - DAN202KFHT146 80V 100MA Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Diode, Aec-Q101, 0.1A, 80V, Sot-346; Diode Configuration Rohm
Diode Type Diode Array 1 Pair Common Cathode Standard 80 V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMD3 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data