Manufacturer: IXYS
Win Source Part Number: 868782-DGSK20-025A
Features: Diode Array 1 Pair Common Cathode Schottky 250 V 12A Through Hole TO-220-2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Schottky 250V 12A Through Hole TO-220-2
DIODE ARR SCHOT 250V 12A TO220AC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 868782-DGSK20-025A | DGSK20-025A-ND | DGSK20-025A |
| Product Name | Diodes, Rectifiers - Arrays - DGSK20-025A | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 250 V 12A Through Hole TO-220-2 | ||
| Package | TO-220; TO-220AC | TO-220; TO-220-2 | TO-220 |
| Arrangement | Common Catode |