Infineon Technologies AG Diode Arrays DD1000S33HE3BPSA1

Description
Rectifier Diode, 1 Phase, 2 Element, 1000A, 3300V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 1000A, 3300V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DD1000S33HE3BPSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 1000A, 3300V V(RRM), Silicon

Rectifier Diode, 1 Phase, 2 Element, 1000A, 3300V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - DD1000S33HE3BPSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 3300V Chassis Mount Module

Diode Array 2 Independent Standard 3300V Chassis Mount Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DD1000S33HE3BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DD1000S33HE3BPSA1
Discrete Semiconductor Products - Diodes - Rectifiers DD1000S33HE3BPSA1
DIODE MOD GP 3300V AGIHVB130-3

DIODE MOD GP 3300V AGIHVB130-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number DD1000S33HE3BPSA1 DD1000S33HE3BPSA1-ND DD1000S33HE3BPSA1
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package AG-IHVB13-4311 Module
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
Schottky Diodes & Rectifiers - 1221169 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details