Zener Diode Array 1 Pair Common Cathode 12V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 12V 300mW ±5% SOT-23
Zener Diode Array 1 Pair Common Cathode 12V 300mW ±5% SOT-23
DIODE ZENER ARRAY 12V SOT23 Product overview: DZ23C12-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C12-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1035640-DZ23C12-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Cathode
Current - Reverse Leakage @ Vr: 100nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE ZENER ARRAY 12V SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | DZ23C12-TPMSTR-ND | 295-DZ23C12-TP | 1035640-DZ23C12-TP | DZ23C12-TP | DZ23C12-TP |
| Product Name | Zener Diode Arrays | 12V SOT23 Zener Diode | Diodes - Zener - Arrays - DZ23C12-TP | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Arrangement | Common Catode | ||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 | SOT23; SOT-23 | SOT-23-3 |
| RoHS Compliant | RoHS | ||||
| VZ | 12 volts | 12 volts | |||
| ZZT | 20 ohms | 20 ohms |