Diode Array 1 Pair Common Cathode Schottky 40V 20A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Comchip Technology
Win Source Part Number: 866172-CDBD2040-HF
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 20A (DC) Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: CDBD2040
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOTT 40V 20A D2PAK Product overview: CDBD2040-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CDBD2040-HF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers VR=40V IO=20A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | CDBD2040-HF-ND | 866172-CDBD2040-HF | 286-CDBD2040-HF | CDBD2040-HF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - CDBD2040-HF | 40V 20A Diode and Rectifier | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |