Manufacturer: IXYS
Win Source Part Number: 917594-DSEC29-06AC
Series: HiPerFRED™
Features: Diode Array 1 Pair Common Cathode Standard 600 V 15A Through Hole ISOPLUS220™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: ISOPLUS220™
Package: Tube
Mounting: Through Hole
Family Name: DSEC29
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUS220™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole ISOPLUS220™
Rectifiers 2X15 Amps 600V 1.49 Rds
DIODE ARR GP 600V 15A ISOPLUS220
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 917594-DSEC29-06AC | DSEC29-06AC-ND | DSEC29-06AC | DSEC29-06AC |
| Product Name | Diodes, Rectifiers - Arrays - DSEC29-06AC | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Array 1 Pair Common Cathode Standard 600 V 15A Through Hole ISOPLUS220™ | |||
| Package | ISOPLUS220™ | ISOPLUS220™ | ISOPLUS-220-3 | |
| Arrangement | Common Catode |