Zilog 400V 15A Diode and Rectifier DSEC30-04A

Description
DIODE ARRAY GP 400V 15A TO247AD Product overview: DSEC30-04A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSEC30-04A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 400V 15A TO247AD Product overview: DSEC30-04A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSEC30-04A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 15A Diode and Rectifier
286-DSEC30-04A
400V 15A Diode and Rectifier 286-DSEC30-04A
DIODE ARRAY GP 400V 15A TO247AD Product overview: DSEC30-04A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSEC30-04A can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 400V 15A TO247AD Product overview: DSEC30-04A from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSEC30-04A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - DSEC30-04A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEC30-04A-ND
Diode Arrays DSEC30-04A-ND
Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DSEC30-04A - 1169811-DSEC30-04A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEC30-04A
1169811-DSEC30-04A
Diodes, Rectifiers - Arrays - DSEC30-04A 1169811-DSEC30-04A
Manufacturer: IXYS Win Source Part Number: 1169811-DSEC30-04A Series: HiPerFRED Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3 Full Pack Diode Type: Standard Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 400V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete(EOL) Family Name: DSEC30-04A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247AD Voltage - Forward (Vf) (Maximum) @ If: 1.47V @ 15A Voltage - DC Reverse (Vr) (Maximum): 400V Alternative Parts (Cross-Reference): FFA20U40DN; S20LC40-4100; S20LC40-4112; Introduction Date: July 11, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1169811-DSEC30-04A
Series: HiPerFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3 Full Pack
Diode Type: Standard
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 400V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: DSEC30-04A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 1.47V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 400V
Alternative Parts (Cross-Reference): FFA20U40DN; S20LC40-4100; S20LC40-4112;
Introduction Date: July 11, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEC30-04A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEC30-04A
Discrete Semiconductor Products - Diodes - Rectifiers DSEC30-04A
DIODE ARRAY GP 400V 15A TO247AD

DIODE ARRAY GP 400V 15A TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-DSEC30-04A DSEC30-04A-ND 1169811-DSEC30-04A DSEC30-04A
Product Name 400V 15A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - DSEC30-04A Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247-3 TO-247
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Diode Type Step-Recovery Diode; Standard
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
Diode Arrays - BAV99W/MIF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details