ROHM Semiconductor USA, LLC 80V 100MA Diode and Rectifier DA228KT146

Description
DIODE ARRAY GP 80V 100MA SMD3 Product overview: DA228KT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA228KT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 100MA SMD3 Product overview: DA228KT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA228KT146 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 100MA Diode and Rectifier
286-DA228KT146
80V 100MA Diode and Rectifier 286-DA228KT146
DIODE ARRAY GP 80V 100MA SMD3 Product overview: DA228KT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA228KT146 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA SMD3 Product overview: DA228KT146 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DA228KT146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - DA228KT146CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DA228KT146CT-ND
Diode Arrays DA228KT146CT-ND
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - DA228KT146DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DA228KT146DKR-ND
Diode Arrays DA228KT146DKR-ND
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - DA228KT146TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DA228KT146TR-ND
Diode Arrays DA228KT146TR-ND
Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DA228KT146 - 103882-DA228KT146 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DA228KT146
103882-DA228KT146
Diodes, Rectifiers - Arrays - DA228KT146 103882-DA228KT146
Manufacturer: Rohm Semiconductor Win Source Part Number: 103882-DA228KT146 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 80V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SMD3 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 103882-DA228KT146
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD3
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DA228KT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DA228KT146
Discrete Semiconductor Products - Diodes - Rectifiers DA228KT146
DIODE ARRAY GP 80V 100MA SMD3

DIODE ARRAY GP 80V 100MA SMD3

Supplier's Site
Diode, Small Signal, 80V, 0.1A, Sot-346; Diode Configuration Rohm - 74AC0090 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 80V, 0.1A, Sot-346; Diode Configuration Rohm
74AC0090
Diode, Small Signal, 80V, 0.1A, Sot-346; Diode Configuration Rohm 74AC0090
DIODE, SMALL SIGNAL, 80V, 0.1A, SOT-346; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current IfsmRoHS Compliant: Yes

DIODE, SMALL SIGNAL, 80V, 0.1A, SOT-346; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diodes
Product Number 286-DA228KT146 DA228KT146CT-ND 103882-DA228KT146 DA228KT146 74AC0090
Product Name 80V 100MA Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - DA228KT146 Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, 80V, 0.1A, Sot-346; Diode Configuration Rohm
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SMD3 SC-59; SOT23
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diodes - BAS21VD,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details