Infineon Technologies AG Diode Arrays DD350N12KKHPSA1

Description
Rectifier Diode, 350A, 1200V V(RRM)
Request a Quote Datasheet
Description
Rectifier Diode, 350A, 1200V V(RRM)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DD350N12KKHPSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 350A, 1200V V(RRM)

Rectifier Diode, 350A, 1200V V(RRM)

Supplier's Site Datasheet
Diode Arrays - DD350N12KKHPSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Array

Diode Array

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DD350N12KKHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DD350N12KKHPSA1
Discrete Semiconductor Products - Diodes - Rectifiers DD350N12KKHPSA1
DIODE MODULE GP 1.2KV 350A

DIODE MODULE GP 1.2KV 350A

Supplier's Site
Diode Arrays DD350N12KKHPSA1
DIODE ARRAY MOD 1200V 550A

DIODE ARRAY MOD 1200V 550A

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays
Product Number DD350N12KKHPSA1 DD350N12KKHPSA1-ND DD350N12KKHPSA1 DD350N12KKHPSA1
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package BG-PB50-1 Module Module
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS
Tj 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Dual Zener diodes - BZB84-B75,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details