Diode Array 1 Pair Common Cathode Schottky 30V 40A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 1170009-DSSK80-003B
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 40mA @ 30V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Family Name: DSSK80-003B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD
Voltage - Forward (Vf) (Maximum) @ If: 480mV @ 40A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): MBR6035PT C0; MBR6035PTHC0; VS-72CPQ030-N3;
Introduction Date: October 24, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 80 Amps 30V
DIODE ARRAY SCHOTTKY 30V TO247AD
DIODE ARR SCHOTT 30V 40A TO247
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | DSSK80-003B-ND | 1170009-DSSK80-003B | DSSK80-003B | DSSK80-003B | DSSK80-003B |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSSK80-003B | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | TO-247; TO-247-3 | TO-247-3 | TO-247; TO-247-3 | ||
| Diode Type | Schottky; Schottky | Schottky |