Diode Array 1 Pair Common Cathode Standard 80V 100mA Surface Mount SC-89, SOT-490
DIODE ARRAY GP 80V 100MA EMD3F Product overview: DAN222WMFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAN222WMFHTL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1055175-DAN222WMFHTL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 70 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Package / Case: SC-89, SOT-490
Supplier Device Package: EMD3F
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: DAN222WMFHTLDKR,DAN2
Base Product Number: DAN222
SWITCHING DIODE, 80V, SOT-416; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current IfsmRoHS Compliant: Yes
DIODE ARRAY GP 80V 100MA EMD3F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers |
| Product Number | DAN222WMFHTLTR-ND | 286-DAN222WMFHTL | 1055175-DAN222WMFHTL | 78Y8012 | DAN222WMFHTL |
| Product Name | Diode Arrays | 80V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Switching Diode, 80V, Sot-416; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package | SC-89, SOT-490 | Tape & Reel (TR) | SC-89, SOT-490 | ||
| RoHS Compliant | RoHS | ||||
| Diode Type | Standard |