Diode Array 2 Independent Standard 1200V 52A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: IXYS
Win Source Part Number: 1169825-DSEI2X61-12B
Series: FRED
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 2.2mA @ 1200V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 52A
Family Name: DSEI2x61-12B
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227B
Voltage - Forward (Vf) (Maximum) @ If: 2.5V @ 60A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): MPSC2N60U120; DWM2F60N120;
Introduction Date: October 22, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
DIODE MODULE 1.2KV 52A SOT227B
DIODE MOD GP 1.2KV 52A SOT227B
DIODE MODULE, DSEI2 SERIES, EPITAXIAL DIODE (FRED), 1.2 KV, 52 A, 2.15 V, DUAL ISOLATED. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | DSEI2X61-12B-ND | 1169825-DSEI2X61-12B | DSEI2X61-12B | DSEI2X61-12B | DSEI2X61-12B | 24741731 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSEI2X61-12B | Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode |
| Tj | -40 to 150 C (-40 to 302 F) | |||||
| Package | SOT-227-4, miniBLOC | SOT-227B | ||||
| Diode Type | Step-Recovery Diode; Standard | |||||
| VF | 2.5 volts | 2.5 volts | 2.5 volts |