Win Source Part Number: 1056260-DSA60C60HB
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 30 A
Current - Reverse Leakage @ Vr: 500 nA @ 60 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Alternative Parts (Cross-Reference): STPS3060CW; STPS6045CW; STPS60L45CW;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DSA60C60
Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-247-3
DIODE ARR SCHOTT 60V 30A TO247AD
Schottky Diodes & Rectifiers SILICON SCHOTTKY GEN2 DIODES 60V 60A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 1056260-DSA60C60HB | DSA60C60HB-ND | DSA60C60HB | DSA60C60HB |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.8400 volts | 0.8400 volts | ||
| VR | 60 volts | |||
| IR | 0.5000 mA |