Littelfuse DURF1030CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier, free-wheeling or boost diode in high-frequency power switching application such as switch mode power supply and DC-DC converters. Ultra-fast switching Low reverse leakage current High surge current capability Low forward voltage drop Common Cathode configuration in electrically isolated ITO-220AB package
Rectifier Diode, 1 Phase, 2 Element, 300V V(RRM), Silicon, TO-220AB, ITO-220AB, 3 PIN Product overview: DURF1030CT from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DURF1030CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 300V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
RECTIFIER, DUAL, 10A, 300V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:45ns; Forward Surge RoHS Compliant: Yes
Rectifiers 5A 300V Common Cathode
DIODE ARRAY GP 300V 5A ITO220AB
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | DURF1030CT | 286-DURF1030CT | F7335-ND | 31AC6466 | DURF1030CT | DURF1030CT |
| Product Name | Ultrafast Diode | 300V Diode and Rectifier | Diode Arrays | Rectifier, Dual, 10A, 300V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | |||||
| IFSM | 80 amps | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| IF | 10000 mA | 10000 mA | ||||
| RoHS Compliant | RoHS | RoHS |