Littelfuse, Inc. Diodes, Rectifiers - Arrays - DSS2X61-01A DSS2X61-01A

Description
Manufacturer: IXYS Win Source Part Number: 050969-DSS2X61-01A Packaging: Tube/Rail Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 910mV @ 60A Current - Reverse Leakage @ Vr: 2mA @ 100V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-227B Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPS160H100TV; SPB100100; SPB10090; DSS2X61-01A; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 050969-DSS2X61-01A Packaging: Tube/Rail Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 910mV @ 60A Current - Reverse Leakage @ Vr: 2mA @ 100V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-227B Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPS160H100TV; SPB100100; SPB10090; DSS2X61-01A; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DSS2X61-01A - 050969-DSS2X61-01A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSS2X61-01A
050969-DSS2X61-01A
Diodes, Rectifiers - Arrays - DSS2X61-01A 050969-DSS2X61-01A
Manufacturer: IXYS Win Source Part Number: 050969-DSS2X61-01A Packaging: Tube/Rail Mounting: Chassis Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 910mV @ 60A Current - Reverse Leakage @ Vr: 2mA @ 100V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-227B Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPS160H100TV; SPB100100; SPB10090; DSS2X61-01A; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 050969-DSS2X61-01A
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 910mV @ 60A
Current - Reverse Leakage @ Vr: 2mA @ 100V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-227B
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS160H100TV; SPB100100; SPB10090; DSS2X61-01A;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - DSS2X61-01A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSS2X61-01A-ND
Diode Arrays DSS2X61-01A-ND
Diode Array 2 Independent Schottky 100V 60A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Schottky 100V 60A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSS2X61-01A
Schottky Diodes & Rectifiers DSS2X61-01A
Schottky Diodes & Rectifiers 100V 2X59A

Schottky Diodes & Rectifiers 100V 2X59A

Buy Now Datasheet
Diode Arrays - DSS2X61-01A - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DSS2X61-01A
Diode Arrays DSS2X61-01A
DIODE MODULE 100V 60A SOT227B

DIODE MODULE 100V 60A SOT227B

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSS2X61-01A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSS2X61-01A
Discrete Semiconductor Products - Diodes - Rectifiers DSS2X61-01A
DIODE MOD SCHOT 100V 60A SOT227B

DIODE MOD SCHOT 100V 60A SOT227B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Schottky Diodes Diodes Rectifiers
Product Number 050969-DSS2X61-01A DSS2X61-01A-ND DSS2X61-01A DSS2X61-01A DSS2X61-01A
Product Name Diodes, Rectifiers - Arrays - DSS2X61-01A Diode Arrays Schottky Diodes & Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
VF 0.9100 volts 0.9100 volts 0.9100 volts
VR 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-05-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: YA865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details