Manufacturer: IXYS
Win Source Part Number: 203490-DSSK80-0025B
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Voltage - Forward (Vf) (Max) @ If: 480mV @ 40A
Current - Reverse Leakage @ Vr: 40mA @ 25V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 25V 40A Through Hole TO-247-3
Schottky Diodes & Rectifiers 80 Amps 25V
DIODE ARR SCHOTT 25V 40A TO247AD
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 203490-DSSK80-0025B | DSSK80-0025B-ND | DSSK80-0025B | DSSK80-0025B |
| Product Name | Diodes, Rectifiers - Arrays - DSSK80-0025B | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Active | ||
| VF | 0.4800 volts | 0.4800 volts | ||
| VR | 25 volts |