Littelfuse, Inc. Diode Arrays DSEP2X61-03A

Description
Diode Array 2 Independent Standard 300V 60A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 300V 60A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSEP2X61-03A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEP2X61-03A-ND
Diode Arrays DSEP2X61-03A-ND
Diode Array 2 Independent Standard 300V 60A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 300V 60A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DSEP2X61-03A - 050941-DSEP2X61-03A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEP2X61-03A
050941-DSEP2X61-03A
Diodes, Rectifiers - Arrays - DSEP2X61-03A 050941-DSEP2X61-03A
Manufacturer: IXYS Win Source Part Number: 050941-DSEP2X61-03A Packaging: Tube/Rail Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.68V @ 60A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 650μA @ 300V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-227B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 050941-DSEP2X61-03A
Packaging: Tube/Rail
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.68V @ 60A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 650μA @ 300V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-227B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEP2X61-03A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEP2X61-03A
Discrete Semiconductor Products - Diodes - Rectifiers DSEP2X61-03A
DIODE MODULE GP 300V 60A SOT227B

DIODE MODULE GP 300V 60A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
DSEP2X61-03A
Rectifiers DSEP2X61-03A
Rectifiers 120 Amps 300V

Rectifiers 120 Amps 300V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number DSEP2X61-03A-ND 050941-DSEP2X61-03A DSEP2X61-03A DSEP2X61-03A
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DSEP2X61-03A Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Package SOT-227-4, miniBLOC SOT-227B SOT-227B
Diode Type Standard
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - HRU0103A2TRF-E - 920597-HRU0103A2TRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky Diodes & Rectifiers - 1221169 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details