Littelfuse, Inc. Offers various packages with improved leakage currents and breakdown voltages up to 200V DSSK60-02A

Description
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Request a Quote Datasheet
Description
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers various packages with improved leakage currents and breakdown voltages up to 200V - DSSK60-02A - Littelfuse, Inc.
Rosemont, IL, United States
Offers various packages with improved leakage currents and breakdown voltages up to 200V
DSSK60-02A
Offers various packages with improved leakage currents and breakdown voltages up to 200V DSSK60-02A
The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.

The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V.

Supplier's Site Datasheet
Diode Arrays - 1294-DSSK60-02A-CHP - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOT 200V 30A TO247AD

DIODE ARR SCHOT 200V 30A TO247AD

Buy Now Datasheet
Schottky 200V 30A Diode and Rectifier - 280-DSSK60-02A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 30A Diode and Rectifier
280-DSSK60-02A
Schottky 200V 30A Diode and Rectifier 280-DSSK60-02A
Diode Schottky 200V 30A 3-Pin(3+Tab) TO-247AD Product overview: DSSK60-02A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSSK60-02A can be used for catalog matching and distributor lookup.

Diode Schottky 200V 30A 3-Pin(3+Tab) TO-247AD Product overview: DSSK60-02A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSSK60-02A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Diode Arrays Rectifiers
Product Number DSSK60-02A 1294-DSSK60-02A-CHP 280-DSSK60-02A
Product Name Offers various packages with improved leakage currents and breakdown voltages up to 200V Diode Arrays Schottky 200V 30A Diode and Rectifier
Package TO-247; TO-247AD TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B4V3,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Switching Diodes - 7513468P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details