Littelfuse, Inc. Diode Arrays DSEE55-24N1F

Description
Diode Array 1 Pair Series Connection Standard 1200V 60A Through Hole i4-Pac™-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 1200V 60A Through Hole i4-Pac™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSEE55-24N1F-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEE55-24N1F-ND
Diode Arrays DSEE55-24N1F-ND
Diode Array 1 Pair Series Connection Standard 1200V 60A Through Hole i4-Pac™-3

Diode Array 1 Pair Series Connection Standard 1200V 60A Through Hole i4-Pac™-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1056294-DSEE55-24N1F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1056294-DSEE55-24N1F
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1056294-DSEE55-24N1F
Win Source Part Number: 1056294-DSEE55-24N1F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: HiPerFRED™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 25 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 2.45 V @ 60 A Reverse Recovery Time (trr): 220 ns Current - Reverse Leakage @ Vr: 1 mA @ 1200 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 60A Mounting Type: Through Hole Package / Case: i4-Pac™-3 Supplier Device Package: i4-PAC™ Alternative Parts (Cross-Reference): APT75DQ100BG; RHRG75120; FFH75H60S; APT75DQ60BG; APT75DQ120BG; RHRG5060DSEE 55-24N1F; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Base Product Number: DSEE55

Win Source Part Number: 1056294-DSEE55-24N1F
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: HiPerFRED™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 25
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 2.45 V @ 60 A
Reverse Recovery Time (trr): 220 ns
Current - Reverse Leakage @ Vr: 1 mA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 60A
Mounting Type: Through Hole
Package / Case: i4-Pac™-3
Supplier Device Package: i4-PAC™
Alternative Parts (Cross-Reference): APT75DQ100BG; RHRG75120; FFH75H60S; APT75DQ60BG; APT75DQ120BG; RHRG5060DSEE 55-24N1F;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DSEE55

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEE55-24N1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEE55-24N1F
Discrete Semiconductor Products - Diodes - Rectifiers DSEE55-24N1F
DIODE ARRAY GP 1200V 60A I4PAC

DIODE ARRAY GP 1200V 60A I4PAC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
DSEE55-24N1F
Rectifiers DSEE55-24N1F
Rectifiers 55 Amps 1200V

Rectifiers 55 Amps 1200V

Buy Now Datasheet
Diode Arrays - DSEE55-24N1F - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DSEE55-24N1F
Diode Arrays DSEE55-24N1F
DIODE ARRAY GP 1200V 60A I4PAC

DIODE ARRAY GP 1200V 60A I4PAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays
Product Number DSEE55-24N1F-ND 1056294-DSEE55-24N1F DSEE55-24N1F DSEE55-24N1F DSEE55-24N1F
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diode Arrays
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package i4-Pac™-3 i4-Pac™-3 ISOPLUS i4-PAC-3 i4-Pac™-3
Diode Type Standard
VF 2.45 volts 2.45 volts 2.45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C2V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky Diodes & Rectifiers - 7384869P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details