Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 813998-DSA30C100HB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: TO-247AD
Manufacturer Package: TO-247-3
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 910mV at 15A
Current - Reverse Leakage at Vr: 250μA at 100V
Part Number Series: DSA30C100
DIODE ARRAY SCHOTTKY 100V TO247
DIODE ARR SCHOT 100V 15A TO247AD
Schottky Diodes & Rectifiers 30 Amps 100V
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | DSA30C100HB-ND | 813998-DSA30C100HB | 401-DSA30C100HB | DSA30C100HB | DSA30C100HB |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSA30C100HB | DIODE ARRAY SCHOTTKY 100V TO247 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247 | TO-247AD | |
| Diode Type | Schottky; Step-Recovery Diode; Schottky | Schottky; Schottky | |||
| VF | 0.9100 volts | 0.9100 volts | 0.9100 volts |