Zilog Diode Arrays DSEC16-06AC

Description
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole ISOPLUS220™
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole ISOPLUS220™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSEC16-06AC-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEC16-06AC-ND
Diode Arrays DSEC16-06AC-ND
Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole ISOPLUS220™

Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole ISOPLUS220™

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DSEC16-06AC - 917592-DSEC16-06AC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEC16-06AC
917592-DSEC16-06AC
Diodes, Rectifiers - Arrays - DSEC16-06AC 917592-DSEC16-06AC
Manufacturer: IXYS Win Source Part Number: 917592-DSEC16-06AC Series: HiPerFRED™ Features: Diode Array 1 Pair Common Cathode Standard 600 V 10A Through Hole ISOPLUS220™ Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: ISOPLUS220™ Package: Tube Mounting: Through Hole Family Name: DSEC16 Categories: Discrete Semiconductor Products Case / Package: ISOPLUS220™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: IXYS
Win Source Part Number: 917592-DSEC16-06AC
Series: HiPerFRED™
Features: Diode Array 1 Pair Common Cathode Standard 600 V 10A Through Hole ISOPLUS220™
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: ISOPLUS220™
Package: Tube
Mounting: Through Hole
Family Name: DSEC16
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUS220™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSEC16-06AC
Rectifiers DSEC16-06AC
Rectifiers 2X8 Amps 600V 1.42 Rds

Rectifiers 2X8 Amps 600V 1.42 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEC16-06AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEC16-06AC
Discrete Semiconductor Products - Diodes - Rectifiers DSEC16-06AC
DIODE ARR GP 600V 10A ISOPLUS220

DIODE ARR GP 600V 10A ISOPLUS220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number DSEC16-06AC-ND 917592-DSEC16-06AC DSEC16-06AC DSEC16-06AC
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DSEC16-06AC Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F)
Package ISOPLUS220™ ISOPLUS220™ ISOPLUS-220-3
Unlock Full Specs
to access all available technical data