Littelfuse, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays DH2X61-18A

Description
Win Source Part Number: 1004759-DH2X61-18A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1800 V Voltage - Forward (Vf) (Max) @ If: 2.01 V @ 60 A Reverse Recovery Time (trr): 230 ns Current - Reverse Leakage @ Vr: 200 µA @ 1800 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227B ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Other Names: DH2X6118A Base Product Number: DH2X61
Request a Quote Datasheet
Description
Win Source Part Number: 1004759-DH2X61-18A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1800 V Voltage - Forward (Vf) (Max) @ If: 2.01 V @ 60 A Reverse Recovery Time (trr): 230 ns Current - Reverse Leakage @ Vr: 200 µA @ 1800 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227B ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Other Names: DH2X6118A Base Product Number: DH2X61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1004759-DH2X61-18A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1004759-DH2X61-18A
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1004759-DH2X61-18A
Win Source Part Number: 1004759-DH2X61-18A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1800 V Voltage - Forward (Vf) (Max) @ If: 2.01 V @ 60 A Reverse Recovery Time (trr): 230 ns Current - Reverse Leakage @ Vr: 200 µA @ 1800 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 60A Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227B ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Other Names: DH2X6118A Base Product Number: DH2X61

Win Source Part Number: 1004759-DH2X61-18A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1800 V
Voltage - Forward (Vf) (Max) @ If: 2.01 V @ 60 A
Reverse Recovery Time (trr): 230 ns
Current - Reverse Leakage @ Vr: 200 µA @ 1800 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 60A
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227B
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Other Names: DH2X6118A
Base Product Number: DH2X61

Buy Now Datasheet
Diode Arrays - DH2X61-18A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DH2X61-18A-ND
Diode Arrays DH2X61-18A-ND
Diode Array 2 Independent Standard 1800V 60A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 1800V 60A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DH2X61-18A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DH2X61-18A
Discrete Semiconductor Products - Diodes - Rectifiers DH2X61-18A
DIODE MOD GP 1800V 60A SOT227B

DIODE MOD GP 1800V 60A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
DH2X61-18A
Rectifiers DH2X61-18A
Rectifiers 120 Amps 1800V

Rectifiers 120 Amps 1800V

Buy Now Datasheet
Diode Arrays - DH2X61-18A - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DH2X61-18A
Diode Arrays DH2X61-18A
DIODE MODULE 1.8KV 60A SOT227B

DIODE MODULE 1.8KV 60A SOT227B

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diodes
Product Number 1004759-DH2X61-18A DH2X61-18A-ND DH2X61-18A DH2X61-18A DH2X61-18A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diode Arrays
Diode Type Standard
VF 2.01 volts 2.01 volts 2.01 volts
VR 1800 volts 1800 volts
IR 0.2000 mA 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SMMBD7000LT1G - 896255-SMMBD7000LT1G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Dual Schottky barrier diode - BAT754A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details