Win Source Part Number: 987219-DGSK40-025A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 250 V
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 7.5 A
Current - Reverse Leakage @ Vr: 2 mA @ 250 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 18A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Product Status: Obsolete
Diode Array 1 Pair Common Cathode Schottky 250V 18A Through Hole TO-220-3
DIODE ARR SCHOT 250V 18A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 987219-DGSK40-025A | DGSK40-025A-ND | DGSK40-025A |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 1.5 volts | 1.5 volts | |
| VR | 250 volts | ||
| IR | 0.0020 mA |