Diode Array 1 Pair Series Connection Standard 600V 30A Through Hole ISOPLUS220™
Manufacturer: IXYS
Win Source Part Number: 1169814-DSEE29-12CC
Series: HiPerDynFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: ISOPLUS220
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 500μA @ 600V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 30A
Family Name: DSEE29-12CC
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS220
Voltage - Forward (Vf) (Maximum) @ If: 1.62V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): UFT3270D; UFT3260D;
Introduction Date: August 08, 2003
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Rectifiers 30 Amps 1200V 2.5 Rds
DIODE ARR GP 600V 30A ISOPLUS220
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | DSEE29-12CC-ND | 1169814-DSEE29-12CC | DSEE29-12CC | DSEE29-12CC |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSEE29-12CC | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | ISOPLUS220™ | ISOPLUS-220-3 | ||
| Diode Type | Step-Recovery Diode; Standard | |||
| VF | 1.62 volts | 1.62 volts |