Zilog Diode Arrays DPG30P300PJ

Description
Diode Array 1 Pair Series Connection Standard 300V 30A Through Hole ISOPLUS220™
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 300V 30A Through Hole ISOPLUS220™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DPG30P300PJ-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DPG30P300PJ-ND
Diode Arrays DPG30P300PJ-ND
Diode Array 1 Pair Series Connection Standard 300V 30A Through Hole ISOPLUS220™

Diode Array 1 Pair Series Connection Standard 300V 30A Through Hole ISOPLUS220™

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1349686-DPG30P300PJ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1349686-DPG30P300PJ
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1349686-DPG30P300PJ
Win Source Part Number: 1349686-DPG30P300PJ Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Series: HiPerFRED²™ Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tube Standard Package: 50 Technology: Standard Current - Reverse Leakage @ Vr: 1 µA @ 300 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Series Connection Mounting Type: Through Hole Package / Case: ISOPLUS220™ Supplier Device Package: ISOPLUS220™ ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Base Product Number: DPG30P300 California Prop 65: Warning Information Voltage - DC Reverse (Vr) (Max): 300 V Voltage - Forward (Vf) (Max) @ If: 1.28 V @ 30 A Current - Average Rectified (Io) (per Diode): 30A

Win Source Part Number: 1349686-DPG30P300PJ
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Series: HiPerFRED²™
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Technology: Standard
Current - Reverse Leakage @ Vr: 1 µA @ 300 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Series Connection
Mounting Type: Through Hole
Package / Case: ISOPLUS220™
Supplier Device Package: ISOPLUS220™
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DPG30P300
California Prop 65: Warning Information
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.28 V @ 30 A
Current - Average Rectified (Io) (per Diode): 30A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DPG30P300PJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DPG30P300PJ
Discrete Semiconductor Products - Diodes - Rectifiers DPG30P300PJ
DIODE ARR GP 300V 30A ISOPLUS220

DIODE ARR GP 300V 30A ISOPLUS220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number DPG30P300PJ-ND 1349686-DPG30P300PJ DPG30P300PJ
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package ISOPLUS220™ ISOPLUS220™
VF 1.28 volts 1.28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Schottky Diodes & Rectifiers - 7384831 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
High voltage double diode - BAW101S,115 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
5 suppliers