Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in TO-220AB package
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1102552-DST3080C
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 820mV @ 15A
Current - Reverse Leakage @ Vr: 700μA @ 80V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 80V V(RRM), Silicon, TO-220AB, Product overview: DST3080C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DST3080C can be used for catalog matching and distributor lookup.
SCHOTTKY RECT, 80V, 30A, TO-220AB; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:820mV; Forward RoHS Compliant: Yes
DIODE ARR SCHOTT 80V 15A TO220AB
Schottky Diodes & Rectifiers 80V 15A 2x Common Cathode
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | DST3080C | 1102552-DST3080C | F7432-ND | 286-DST3080C | 31AC6460 | DST3080C | DST3080C |
| Product Name | Ultralow VF Schottky | Diodes, Rectifiers - Arrays - DST3080C | Diode Arrays | Schottky 80V Diode and Rectifier | Schottky Rect, 80V, 30A, To-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220; TO-220AB | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220AB | TO-220 | TO-220-2 | |
| VF | 0.8200 volts | 0.8200 volts | 0.8200 volts | 0.8200 volts | |||
| IF | 30000 mA | 30000 mA | |||||
| IFSM | 150 amps | ||||||
| Diode Type | Schottky; Schottky |