Central Semiconductor Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays CMPD7000 TR PBFREE

Description
Win Source Part Number: 1052677-CMPD7000 TR PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 500 nA @ 100 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Central Semiconductor Corp Other Names: CMPD7000 CT-ND,CMPD7000CT,151 4-CMPD7000TRPBFREECT ,CMPD7000 TR-ND,CMPD7000 CT,CMPD7000DKR-ND,CM PD7000DKR,CMPD7000 DKR-ND,CMPD7000CT-ND ,CMPD7000 TR LEAD FREE,CMPD7000 DKR,1514-CMPD7000TRP BFREEDKR,CMPD7000TR- ND,CMPD7000 TR,CMPD7000TR,1514-C MPD7000TRPBFREETR Base Product Number: CMPD7000
Request a Quote Datasheet
Description
Win Source Part Number: 1052677-CMPD7000 TR PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 500 nA @ 100 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Central Semiconductor Corp Other Names: CMPD7000 CT-ND,CMPD7000CT,151 4-CMPD7000TRPBFREECT ,CMPD7000 TR-ND,CMPD7000 CT,CMPD7000DKR-ND,CM PD7000DKR,CMPD7000 DKR-ND,CMPD7000CT-ND ,CMPD7000 TR LEAD FREE,CMPD7000 DKR,1514-CMPD7000TRP BFREEDKR,CMPD7000TR- ND,CMPD7000 TR,CMPD7000TR,1514-C MPD7000TRPBFREETR Base Product Number: CMPD7000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1052677-CMPD7000 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1052677-CMPD7000 TR PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1052677-CMPD7000 TR PBFREE
Win Source Part Number: 1052677-CMPD7000 TR PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 500 nA @ 100 V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Central Semiconductor Corp Other Names: CMPD7000 CT-ND,CMPD7000CT,151 4-CMPD7000TRPBFREECT ,CMPD7000 TR-ND,CMPD7000 CT,CMPD7000DKR-ND,CM PD7000DKR,CMPD7000 DKR-ND,CMPD7000CT-ND ,CMPD7000 TR LEAD FREE,CMPD7000 DKR,1514-CMPD7000TRP BFREEDKR,CMPD7000TR- ND,CMPD7000 TR,CMPD7000TR,1514-C MPD7000TRPBFREETR Base Product Number: CMPD7000

Win Source Part Number: 1052677-CMPD7000 TR PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 100 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 100 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Central Semiconductor Corp
Other Names: CMPD7000 CT-ND,CMPD7000CT,1514-CMPD7000TRPBFREECT,CMPD7000 TR-ND,CMPD7000 CT,CMPD7000DKR-ND,CMPD7000DKR,CMPD7000 DKR-ND,CMPD7000CT-ND,CMPD7000 TR LEAD FREE,CMPD7000 DKR,1514-CMPD7000TRPBFREEDKR,CMPD7000TR-ND,CMPD7000 TR,CMPD7000TR,1514-CMPD7000TRPBFREETR
Base Product Number: CMPD7000

Buy Now Datasheet
Singapore, Singapore
100V 200MA SOT23 Diode and Rectifier
286-CMPD7000 TR PBFREE
100V 200MA SOT23 Diode and Rectifier 286-CMPD7000 TR PBFREE
DIODE ARRAY GP 100V 200MA SOT23 Product overview: CMPD7000 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD7000 TR PBFREE can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 100V 200MA SOT23 Product overview: CMPD7000 TR PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CMPD7000 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1514-CMPD7000TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1514-CMPD7000TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 1514-CMPD7000TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 100V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Diode Arrays Rectifiers Diode Arrays
Product Number 1052677-CMPD7000 TR PBFREE 286-CMPD7000 TR PBFREE 1514-CMPD7000TRPBFREECT-ND
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 100V 200MA SOT23 Diode and Rectifier Diode Arrays
Diode Type Standard
VF 1.1 volts
VR 100 volts
IR 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details
High-voltage switching diode - BAS21SW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers