Manufacturer: IXYS
Win Source Part Number: 1325110-DSS2X81-0045
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 80 A
Current - Reverse Leakage @ Vr: 60 mA @ 45 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 80A
Supplier Device Package: SOT-227B
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DSS2X810045B
Base Product Number: DSS2
RoHS Status: ROHS3 Compliant
Diode Array 2 Independent Schottky 45V 80A Chassis Mount SOT-227-4, miniBLOC
DIODE MOD SCHOTT 45V 80A SOT227B
Schottky Diodes & Rectifiers 160 Amps 45V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 1325110-DSS2X81-0045B | DSS2X81-0045B-ND | DSS2X81-0045B | DSS2X81-0045B |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||
| RoHS Compliant | RoHS | |||
| VF | 0.6500 volts | |||
| VR | 45 volts |