Littelfuse, Inc. Ultralow VF Schottky DSTF40150C

Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Request a Quote Datasheet
Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultralow VF Schottky - DSTF40150C - Littelfuse, Inc.
Rosemont, IL, United States
Ultralow VF Schottky
DSTF40150C
Ultralow VF Schottky DSTF40150C
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package

Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package

Supplier's Site Datasheet
Diode Arrays - F7459-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7459-ND
Diode Arrays F7459-ND
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diode Arrays - 1294-DSTF40150C-CHP - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSTF40150C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSTF40150C
Discrete Semiconductor Products - Diodes - Rectifiers DSTF40150C
DIODE ARR SCHOTT 150V ITO220AB

DIODE ARR SCHOTT 150V ITO220AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSTF40150C
Schottky Diodes & Rectifiers DSTF40150C
Schottky Diodes & Rectifiers 150V 20A 2x Common Cathode

Schottky Diodes & Rectifiers 150V 20A 2x Common Cathode

Buy Now Datasheet
Schottky Rect, 150V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse - 31AC6441 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 150V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
31AC6441
Schottky Rect, 150V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse 31AC6441
SCHOTTKY RECT, 150V, 40A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1.43V; Forward RoHS Compliant: Yes

SCHOTTKY RECT, 150V, 40A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:1.43V; Forward RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Diode Arrays Rectifiers Schottky Diodes Schottky Diodes
Product Number DSTF40150C F7459-ND DSTF40150C DSTF40150C 31AC6441
Product Name Ultralow VF Schottky Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rect, 150V, 40A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse
Package TO-220; ITO-220AB TO-220; TO-220-3 Full Pack, Isolated Tab TO-220-2 ITO-220AB
VF 1.43 volts 1.43 volts 1.43 volts
IF 40000 mA 40000 mA
IFSM 250 amps
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: TP901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Dual Schottky barrier diode - 1PS70SB14F - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers