Zilog Diode Arrays DSEP29-06AS-TUB

Description
Diode Array Standard 600V Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array Standard 600V Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSEP29-06AS-TUB-ND - DigiKey
Thief River Falls, MN, United States
Diode Array Standard 600V Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array Standard 600V Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DSEP29-06AS-TUB - 917600-DSEP29-06AS-TUB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSEP29-06AS-TUB
917600-DSEP29-06AS-TUB
Diodes, Rectifiers - Arrays - DSEP29-06AS-TUB 917600-DSEP29-06AS-TUB
Manufacturer: IXYS Win Source Part Number: 917600-DSEP29-06AS-T UB Series: HiPerFRED²™ Features: Diode Array Standard 600 V Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: DSEP29 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50 Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: DSEP29-06AS-TUBE, DSEP29-06AS-TUBE-ND

Manufacturer: IXYS
Win Source Part Number: 917600-DSEP29-06AS-TUB
Series: HiPerFRED²™
Features: Diode Array Standard 600 V Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: DSEP29
Categories: Discrete Semiconductor Products
Case / Package: TO-263AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: DSEP29-06AS-TUBE, DSEP29-06AS-TUBE-ND

Buy Now Datasheet
Singapore, Singapore
600V Diode and Rectifier
286-DSEP29-06AS-TUB
600V Diode and Rectifier 286-DSEP29-06AS-TUB
DIODE ARRAY GP 600V TO263AA Product overview: DSEP29-06AS-TUB from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSEP29-06AS-TUB can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V TO263AA Product overview: DSEP29-06AS-TUB from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSEP29-06AS-TUB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEP29-06AS-TUB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEP29-06AS-TUB
Discrete Semiconductor Products - Diodes - Rectifiers DSEP29-06AS-TUB
DIODE ARRAY GP 600V TO263AA

DIODE ARRAY GP 600V TO263AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers PWR DISC-FRED

Rectifiers PWR DISC-FRED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number DSEP29-06AS-TUB-ND 917600-DSEP29-06AS-TUB 286-DSEP29-06AS-TUB DSEP29-06AS-TUB DSEP29-06AS-TUB
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DSEP29-06AS-TUB 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263AA Tube D2PAK
Diode Type Diode Array Standard 600 V Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221169 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details