Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 773417-DSEC60-03AR
Series: HiPerFRED
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: ISOPLUS247
Diode Type: Standard
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Part Status: Obsolete(EOL)
Family Name: DSEC60-03AR
Categories: Discrete Semiconductor Products
Manufacturer Package: ISOPLUS247
Voltage - Forward (Vf) (Maximum) @ If: 1.25V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): HER3004C; STTH30W03CW; UF3030; 25CPF30;
Introduction Date: October 30, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
DIODE ARR GP 300V 30A ISOPLUS247
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | DSEC60-03AR-ND | 773417-DSEC60-03AR | DSEC60-03AR |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSEC60-03AR | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | TO-247; TO-247-3 | TO-247 | |
| Diode Type | Standard |