Littelfuse, Inc. Diode Arrays DSEI2X30-10B

Description
Diode Array 2 Independent Standard 1000V 30A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 1000V 30A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSEI2X30-10B-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEI2X30-10B-ND
Diode Arrays DSEI2X30-10B-ND
Diode Array 2 Independent Standard 1000V 30A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 1000V 30A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1324237-DSEI2X30-10B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1324237-DSEI2X30-10B
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1324237-DSEI2X30-10B
Manufacturer: IXYS Win Source Part Number: 1324237-DSEI2X30-10B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 10 Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Voltage - Forward (Vf) (Max) @ If: 2.4 V @ 30 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 750 µA @ 1000 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 30A Supplier Device Package: SOT-227B Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 77 REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Base Product Number: DSEI2X30 RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324237-DSEI2X30-10B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Voltage - Forward (Vf) (Max) @ If: 2.4 V @ 30 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 750 µA @ 1000 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Supplier Device Package: SOT-227B
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 77
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: DSEI2X30
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEI2X30-10B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEI2X30-10B
Discrete Semiconductor Products - Diodes - Rectifiers DSEI2X30-10B
DIODE MODULE GP 1KV 30A SOT227B

DIODE MODULE GP 1KV 30A SOT227B

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
DSEI2X30-10B
Rectifiers DSEI2X30-10B
Rectifiers 60 Amps 1000V

Rectifiers 60 Amps 1000V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number DSEI2X30-10B-ND 1324237-DSEI2X30-10B DSEI2X30-10B DSEI2X30-10B
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Package SOT-227-4, miniBLOC SOT-227-4, miniBLOC SOT-227B
Diode Type Standard
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-04 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS70-04-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
View Details
2 suppliers
Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details