Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole ISOPLUS220™
Manufacturer: IXYS
Win Source Part Number: 1169812-DSEC59-06BC
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
DIODE ARR GP 600V 30A ISOPLUS220
Rectifiers 2x30 Amps 600V 1.56 Rds
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | DSEC59-06BC-ND | 1169812-DSEC59-06BC | DSEC59-06BC | DSEC59-06BC |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSEC59-06BC | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode |