Manufacturer: IXYS
Win Source Part Number: 1169996-DSSK28-0045B
Manufacturer Homepage: www.ixys.com
Alternative Parts (Cross-Reference): VS-30CTQ045PBF; VS-30CTQ045HN3; SBR30A40CT-G;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
DIODE ARR SCHOTT 45V 15A TO220-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1169996-DSSK28-0045B | DSSK28-0045B-ND | DSSK28-0045B |
| Product Name | Diodes, Rectifiers - Arrays - DSSK28-0045B | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky | ||
| Arrangement | Common Catode | ||
| Tj | -55 to 150 C (-67 to 302 F) |