Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323
Manufacturer: ON Semiconductor
Win Source Part Number: 1166774-DAP202U
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Switching Diode, dual, common anode, 80V
Switching Diode, dual, common anode, 80V, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: DAP202U from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DAP202U can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 80V 100MA SC70-3
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Rectifiers |
| Product Number | DAP202U-ND | 1166774-DAP202U | DAP202U | 286-DAP202U | DAP202U |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DAP202U | Dual 80V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Anode | ||||
| Tj | 150 C (302 F) | -55 C (-67 F) | |||
| Package | SOT323; SC-70, SOT-323 | Tape and Reel | SOT323 | ||
| Diode Applications | Switching |