Manufacturer: IXYS
Win Source Part Number: 773419-DSEP2X31-04A
Series: HiPerFRED
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Diode Type: Standard
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 250μA @ 400V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-227B
Voltage - Forward (Vf) (Maximum) @ If: 1.45V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Diode Array 2 Independent Standard 400V 30A Chassis Mount SOT-227-4, miniBLOC
DIODE MODULE GP 400V 30A SOT227B
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 773419-DSEP2X31-04A | DSEP2X31-04A-ND | DSEP2X31-04A |
| Product Name | Diodes, Rectifiers - Arrays - DSEP2X31-04A | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.45 volts | 1.45 volts | |
| VR | 400 volts | ||
| IR | 0.2500 mA |