Zilog Diode Arrays DPG20C200PB

Description
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DPG20C200PB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DPG20C200PB-ND
Diode Arrays DPG20C200PB-ND
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DPG20C200PB - 809415-DPG20C200PB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DPG20C200PB
809415-DPG20C200PB
Diodes, Rectifiers - Arrays - DPG20C200PB 809415-DPG20C200PB
Manufacturer: IXYS Win Source Part Number: 809415-DPG20C200PB Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Supplier Device Package: TO-220AB Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.27V at 10A Current - Reverse Leakage at Vr: 1μA at 200V

Manufacturer: IXYS
Win Source Part Number: 809415-DPG20C200PB
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Supplier Device Package: TO-220AB
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.27V at 10A
Current - Reverse Leakage at Vr: 1μA at 200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - DPG20C200PB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DPG20C200PB
Discrete Semiconductor Products - Diodes - Rectifiers DPG20C200PB
DIODE ARRAY GP 200V 10A TO220-3

DIODE ARRAY GP 200V 10A TO220-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number DPG20C200PB-ND 809415-DPG20C200PB DPG20C200PB
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DPG20C200PB Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-220; TO-220-3 TO-220
Diode Type Step-Recovery Diode; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - 1PS70SB14/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
Diodes, Rectifiers - Arrays - SS0503EJ-TR - 897581-SS0503EJ-TR - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Switching Diodes - 7705250P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT-563
View Details
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details