Littelfuse, Inc. Diode Arrays DSEI2X30-12B

Description
Diode Array 2 Independent Standard 1200V 28A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 1200V 28A Chassis Mount SOT-227-4, miniBLOC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSEI2X30-12B-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSEI2X30-12B-ND
Diode Arrays DSEI2X30-12B-ND
Diode Array 2 Independent Standard 1200V 28A Chassis Mount SOT-227-4, miniBLOC

Diode Array 2 Independent Standard 1200V 28A Chassis Mount SOT-227-4, miniBLOC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1013870-DSEI2X30-12B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1013870-DSEI2X30-12B
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1013870-DSEI2X30-12B
Win Source Part Number: 1013870-DSEI2X30-12B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 10 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 2.55 V @ 30 A Reverse Recovery Time (trr): 60 ns Current - Reverse Leakage @ Vr: 750 µA @ 1200 V Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 28A Mounting Type: Chassis Mount Package / Case: SOT-227-4, miniBLOC Supplier Device Package: SOT-227B ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: IXYS Base Product Number: DSEI2X30

Win Source Part Number: 1013870-DSEI2X30-12B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 2.55 V @ 30 A
Reverse Recovery Time (trr): 60 ns
Current - Reverse Leakage @ Vr: 750 µA @ 1200 V
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 28A
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227B
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: IXYS
Base Product Number: DSEI2X30

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSEI2X30-12B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSEI2X30-12B
Discrete Semiconductor Products - Diodes - Rectifiers DSEI2X30-12B
DIODE MOD GP 1.2KV 28A SOT227B

DIODE MOD GP 1.2KV 28A SOT227B

Supplier's Site
Diode Arrays - DSEI2X30-12B - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DSEI2X30-12B
Diode Arrays DSEI2X30-12B
DIODE MODULE 1.2KV 28A SOT227B

DIODE MODULE 1.2KV 28A SOT227B

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
DSEI2X30-12B
Rectifiers DSEI2X30-12B
Rectifiers 60 Amps 1200V

Rectifiers 60 Amps 1200V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Diodes Rectifiers
Product Number DSEI2X30-12B-ND 1013870-DSEI2X30-12B DSEI2X30-12B DSEI2X30-12B DSEI2X30-12B
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Package SOT-227-4, miniBLOC SOT-227-4, miniBLOC SOT-227B
Diode Type Standard
VF 2.55 volts 2.55 volts 2.55 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Schottky Diodes & Rectifiers - 1220013 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details