Diode Array 2 Independent Standard 400V 60A Chassis Mount SOT-227-4, miniBLOC
Manufacturer: IXYS
Win Source Part Number: 917596-DSEI2X61-04C
Series: FRED
Features: Diode Array 2 Independent Standard 400 V 60A Chassis Mount SOT-227-4, miniBLOC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOT-227-4, miniBLOC
Package: Tube
Mounting: Chassis Mount
Family Name: DSEI2X61
Categories: Discrete Semiconductor Products
Case / Package: SOT-227B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE MODULE GP 400V 60A SOT227B
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | DSEI2X61-04C-ND | 917596-DSEI2X61-04C | DSEI2X61-04C | DSEI2X61-04C |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSEI2X61-04C | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |