Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products. It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in ITO-220AB package
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
Schottky Diodes & Rectifiers 120V 15A 2x Common Cathode
DIODE ARR SCHOTT 120V ITO220AB
SCHOTTKY RECT, 120V, 30A, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:970mV; Forward RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | DSTF30120C | F7450-ND | DSTF30120C | DSTF30120C | 31AC6432 |
| Product Name | Ultralow VF Schottky | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, 120V, 30A, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Littelfuse |
| Package | TO-220; ITO-220AB | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-2 | TO-220 | ITO-220AB |
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9700 volts | 0.9700 volts | 0.9700 volts | ||
| IF | 30000 mA | 30000 mA |