IXYS Corporation Diodes, Rectifiers - Arrays - DPG20C200PN DPG20C200PN

Description
Manufacturer: IXYS Win Source Part Number: 1168469-DPG20C200PN Series: HiPerFRED2 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: DPG20C200PN Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: TO-220ABFP Voltage - Forward (Vf) (Maximum) @ If: 1.27V @ 10A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): FUR1620CTC 00TUC; FMU-32S; FMU-32S-T; Introduction Date: April 25, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1168469-DPG20C200PN Series: HiPerFRED2 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: DPG20C200PN Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: TO-220ABFP Voltage - Forward (Vf) (Maximum) @ If: 1.27V @ 10A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): FUR1620CTC 00TUC; FMU-32S; FMU-32S-T; Introduction Date: April 25, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DPG20C200PN - 1168469-DPG20C200PN - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DPG20C200PN
1168469-DPG20C200PN
Diodes, Rectifiers - Arrays - DPG20C200PN 1168469-DPG20C200PN
Manufacturer: IXYS Win Source Part Number: 1168469-DPG20C200PN Series: HiPerFRED2 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack, Isolated Tab Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: DPG20C200PN Categories: Discrete Semiconductor Products Manufacturer Homepage: www.ixys.com RoHS State: Request Verification Manufacturer Package: TO-220ABFP Voltage - Forward (Vf) (Maximum) @ If: 1.27V @ 10A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): FUR1620CTC 00TUC; FMU-32S; FMU-32S-T; Introduction Date: April 25, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1168469-DPG20C200PN
Series: HiPerFRED2
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack, Isolated Tab
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: DPG20C200PN
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: TO-220ABFP
Voltage - Forward (Vf) (Maximum) @ If: 1.27V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): FUR1620CTC 00TUC; FMU-32S; FMU-32S-T;
Introduction Date: April 25, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - DPG20C200PN-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DPG20C200PN-ND
Diode Arrays DPG20C200PN-ND
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DPG20C200PN
Discrete Semiconductor Products - Diodes - Rectifiers DPG20C200PN
DIODE ARR GP 200V 10A TO220ABFP

DIODE ARR GP 200V 10A TO220ABFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1168469-DPG20C200PN DPG20C200PN-ND DPG20C200PN
Product Name Diodes, Rectifiers - Arrays - DPG20C200PN Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Step-Recovery Diode; Standard
VF 1.27 volts 1.27 volts
VR 200 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics
Specs
CT 350 pF
Package Metal (TO-5)
View Details
High-speed switching diode - BAS16VY/ZLX - Nexperia B.V.
Specs
Diode Applications Switching
View Details
3 suppliers
TVS Diodes - 1897264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details