Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in TO-220AB package
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3
Manufacturer: Littelfuse Inc.
Win Source Part Number: 774374-DST2060C
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 850μA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: DST2060C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 645mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): VT2060CHM3/4W; SB2060CT-BP; SB2060CT; STPS20L60CTN;
Introduction Date: February 11, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 2 Element, 60V V(RRM), Silicon, TO-220AB, Product overview: DST2060C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DST2060C can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 60V 20A 2x Common Cathode
DIODE ARR SCHOTT 60V 10A TO220AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | DST2060C | F7425-ND | 774374-DST2060C | 286-DST2060C | DST2060C | DST2060C |
| Product Name | Ultralow VF Schottky | Diode Arrays | Diodes, Rectifiers - Arrays - DST2060C | Schottky 60V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220-2 | |||
| VF | 0.6500 volts | 0.6450 volts | 0.6450 volts | |||
| IF | 20000 mA | |||||
| IFSM | 150 amps | |||||
| Arrangement | Common Catode |