ROHM Semiconductor USA, LLC Diode Arrays DAP202KFHT146

Description
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 846-DAP202KFHT146CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 846-DAP202KFHT146TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Standard 80V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DAP202KFHT146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DAP202KFHT146
Discrete Semiconductor Products - Diodes - Rectifiers DAP202KFHT146
DIODE ARRAY GP 80V 100MA SMD3

DIODE ARRAY GP 80V 100MA SMD3

Supplier's Site
Diode, Aec-Q101, 0.1A, 80V, Sot-346; Diode Configuration Rohm - 27AC3823 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, 0.1A, 80V, Sot-346; Diode Configuration Rohm
27AC3823
Diode, Aec-Q101, 0.1A, 80V, Sot-346; Diode Configuration Rohm 27AC3823
DIODE, AEC-Q101, 0.1A, 80V, SOT-346; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current RoHS Compliant: Yes

DIODE, AEC-Q101, 0.1A, 80V, SOT-346; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diodes
Product Number 846-DAP202KFHT146CT-ND DAP202KFHT146 27AC3823
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Aec-Q101, 0.1A, 80V, Sot-346; Diode Configuration Rohm
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
Life Cycle Stage Declining
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT363; Sot-363 (sc-88)
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Schottky barrier diode - BAT54SW-QF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details