Littelfuse, Inc. Diode Arrays DSSK30-018A

Description
Diode Array 1 Pair Common Cathode Schottky 180V 15A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 180V 15A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DSSK30-018A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DSSK30-018A-ND
Diode Arrays DSSK30-018A-ND
Diode Array 1 Pair Common Cathode Schottky 180V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 180V 15A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DSSK30-018A - 203486-DSSK30-018A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DSSK30-018A
203486-DSSK30-018A
Diodes, Rectifiers - Arrays - DSSK30-018A 203486-DSSK30-018A
Manufacturer: IXYS Win Source Part Number: 203486-DSSK30-018A Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 180V Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A Current - Reverse Leakage @ Vr: 300μA @ 180V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 203486-DSSK30-018A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 180V
Voltage - Forward (Vf) (Max) @ If: 860mV @ 15A
Current - Reverse Leakage @ Vr: 300μA @ 180V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - DSSK30-018A - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DSSK30-018A
Diode Arrays DSSK30-018A
DIODE ARRAY SCHOTTKY 180V TO247

DIODE ARRAY SCHOTTKY 180V TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSSK30-018A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSSK30-018A
Discrete Semiconductor Products - Diodes - Rectifiers DSSK30-018A
DIODE ARR SCHOT 180V 15A TO247AD

DIODE ARR SCHOT 180V 15A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSSK30-018A
Schottky Diodes & Rectifiers DSSK30-018A
Schottky Diodes & Rectifiers 30 Amps 180V

Schottky Diodes & Rectifiers 30 Amps 180V

Buy Now Datasheet
Diode - 24741615 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 180V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 180V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Diode Arrays Diode Arrays Diode Arrays Rectifiers Schottky Diodes General Purpose Diodes
Product Number DSSK30-018A-ND 203486-DSSK30-018A DSSK30-018A DSSK30-018A DSSK30-018A 24741615
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DSSK30-018A Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode
Arrangement Common Catode Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-247; TO-247-3 TO-247; TO-247AD TO-247; TO-247-3 TO-247 TO-247-3
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data