Littelfuse, Inc. Ultralow VF Schottky DSTB30200C

Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in TO-263 package
Request a Quote Datasheet
Description
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in TO-263 package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultralow VF Schottky - DSTB30200C - Littelfuse, Inc.
Rosemont, IL, United States
Ultralow VF Schottky
DSTB30200C
Ultralow VF Schottky DSTB30200C
Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in TO-263 package

Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF products.It is suitable for high frequency switching mode power supply, free-wheeling diodes and polarity protection diodes. Ultra low forward voltage drop High frequency operation High junction temperature capability Guard ring for enhanced ruggedness and long term reliability Common cathode configuration in TO-263 package

Supplier's Site Datasheet
Diode Arrays - F7436TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
F7436TR-ND
Diode Arrays F7436TR-ND
Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
Schottky 200V Diode and Rectifier
286-DSTB30200C
Schottky 200V Diode and Rectifier 286-DSTB30200C
Rectifier Diode, Schottky, 1 Phase, 2 Element, 200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 PIN Product overview: DSTB30200C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSTB30200C can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 PIN Product overview: DSTB30200C from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSTB30200C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DSTB30200C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DSTB30200C
Discrete Semiconductor Products - Diodes - Rectifiers DSTB30200C
DIODE ARR SCHOTT 200V 15A TO263

DIODE ARR SCHOTT 200V 15A TO263

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
DSTB30200C
Schottky Diodes & Rectifiers DSTB30200C
Schottky Diodes & Rectifiers 200V 15A 2x Common Cathode

Schottky Diodes & Rectifiers 200V 15A 2x Common Cathode

Buy Now Datasheet
Schottky Rect, 200V, 30A, To-263; Repetitive Reverse Voltage Vrrm Max Littelfuse - 31AC6418 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, 200V, 30A, To-263; Repetitive Reverse Voltage Vrrm Max Littelfuse
31AC6418
Schottky Rect, 200V, 30A, To-263; Repetitive Reverse Voltage Vrrm Max Littelfuse 31AC6418
SCHOTTKY RECT, 200V, 30A, TO-263; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:1.1V; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, 200V, 30A, TO-263; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:1.1V; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Diode Arrays Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number DSTB30200C F7436TR-ND 286-DSTB30200C DSTB30200C DSTB30200C 31AC6418
Product Name Ultralow VF Schottky Diode Arrays Schottky 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rect, 200V, 30A, To-263; Repetitive Reverse Voltage Vrrm Max Littelfuse
Package D2PAK; TO-263 (D2-PAK) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK SMTO-263-2 TO-263
RoHS Compliant RoHS RoHS RoHS
VF 1.1 volts 1.1 volts 1.1 volts
IF 30000 mA 30000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type SBD - Model: YG875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
Schottky barrier double diode - BAT74,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
9 suppliers