Diode Array 1 Pair Common Cathode Schottky 100V 25A Through Hole TO-247-3
Manufacturer: IXYS
Win Source Part Number: 203487-DSSK50-01A
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 25A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 25A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 50 Amps 100V
DIODE ARR SCHOT 100V 25A TO247AD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | DSSK50-01A-ND | 203487-DSSK50-01A | DSSK50-01A | DSSK50-01A |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - DSSK50-01A | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-247; TO-247-3 | TO-247; TO-247AD | TO-247-3 | |
| Diode Type | Schottky; Schottky |