Zilog Diode Arrays DPG60C400HB

Description
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - DPG60C400HB-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
DPG60C400HB-ND
Diode Arrays DPG60C400HB-ND
Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 400V 30A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - DPG60C400HB - 050879-DPG60C400HB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DPG60C400HB
050879-DPG60C400HB
Diodes, Rectifiers - Arrays - DPG60C400HB 050879-DPG60C400HB
Manufacturer: IXYS Win Source Part Number: 050879-DPG60C400HB Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 1μA @ 400V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 050879-DPG60C400HB
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.41V @ 30A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 1μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DPG60C400HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DPG60C400HB
Discrete Semiconductor Products - Diodes - Rectifiers DPG60C400HB
DIODE ARRAY GP 400V 30A TO247AD

DIODE ARRAY GP 400V 30A TO247AD

Supplier's Site
Diode Arrays - DPG60C400HB - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
DPG60C400HB
Diode Arrays DPG60C400HB
DIODE ARRAY GP 400V 30A TO247AD

DIODE ARRAY GP 400V 30A TO247AD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays
Product Number DPG60C400HB-ND 050879-DPG60C400HB DPG60C400HB DPG60C400HB
Product Name Diode Arrays Diodes, Rectifiers - Arrays - DPG60C400HB Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Arrangement Common Catode Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package TO-247; TO-247-3 TO-247; TO-247AD TO-247; TO-247-3
Diode Type Standard
Unlock Full Specs
to access all available technical data